DSF/ISO/DIS 18276

Welding consumables – Tubular cored electrodes for gas-shielded and non-gas-shielded metal arc welding of high strength steels – Classification

pending, Most Current
Organization: DS
Status: pending
Page Count: 30
ICS Code (Welding consumables): 25.160.20
scope:

ISO 18276:2017 specifies the requirements for classification of tubular cored electrodes with or without a gas shield for metal arc welding of high-strength steels in the as-welded condition or in the post-weld heat-treated condition with a minimum yield strength higher than 550 MPa or a minimum tensile strength higher than 590 MPa. One tubular cored electrode can be tested and classified with different shielding gases, if used with more than one. ISO 18276:2017 is a combined specification providing classification utilizing a system based upon the yield strength and an average impact energy of 47 J of the all-weld metal, or utilizing a system based upon the tensile strength and an average impact energy of 27 J of the all-weld metal. - Subclauses and tables which carry the suffix letter "A" are applicable only to tubular cored electrodes classified under the system based upon the yield strength and an average impact energy of 47 J of the all-weld metal given in this document. - Subclauses and tables which carry the suffix letter "B" are applicable only to tubular cored electrodes classified under the system based upon the tensile strength and an average impact energy of 27 J of the all-weld metal given in this document. - Subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all tubular cored electrodes classified under this document. It is recognized that the operating characteristics of tubular cored electrodes can be modified by the use of pulsed current but, for the purposes of this document, pulsed current is not used for determining the electrode classification.

Document History

DSF/ISO/DIS 18276
Welding consumables – Tubular cored electrodes for gas-shielded and non-gas-shielded metal arc welding of high strength steels – Classification
ISO 18276:2017 specifies the requirements for classification of tubular cored electrodes with or without a gas shield for metal arc welding of high-strength steels in the as-welded condition or in...
Advertisement