JSA - JIS G 3477-1

Polyethylene coated steel pipes — Part 1: External 3 layer extruded polyethylene coated steel pipes

active, Most Current
Organization: JSA
Publication Date: 20 December 2022
Status: active
Page Count: 35
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This Japanese Industrial Standard specifies requirements for the external 3 layer extruded polyethylene coated steel pipes (hereafter referred to as coated steel pipes) mainly used for the straight pipes of pipelines for underground services (including the bottom of river and the bottom of sea) of transporting gas, oil, water, etc.

NOTE 1 Coated steel pipes using black pigments may be used for above-ground piping.

NOTE 2 This Standard is applicable to pipes of outside diameter 76.3 mm (nominal diameter 65A or 21/2B) to 1 625.6 mm (nominal diameter 1 600A or 64B) (see Table 2).

NOTE 3 The coated steel pipes are usually used at temperatures in the range of -40 °C to +60 °C.

Document History

JIS G 3477-1
December 20, 2022
Polyethylene coated steel pipes — Part 1: External 3 layer extruded polyethylene coated steel pipes
This Japanese Industrial Standard specifies requirements for the external 3 layer extruded polyethylene coated steel pipes (hereafter referred to as coated steel pipes) mainly used for the straight...
March 20, 2018
Polyethylene coated steel pipes-Part 1: External 3 layer extruded polyethylene coated steel pipes
This Japanese Industrial Standard specifies the 3 layer external extruded polyethylene coated steel pipes (hereafter referred to as coated steel pipes) mainly used for the straight pipes of pipelines...
May 20, 2016
Polyethylene coated steel pipes-Part 1: 3 layer extruded polyethylene coated steel pipes (Amendment 1)
A description is not available for this item.
June 1, 2013
Polyethylene coated steel pipes-Part 1: 3 layer extruded polyethylene coated steel pipes
A description is not available for this item.
November 20, 2012
Polyethylene coated steel pipes-Part 1: 3 layer extruded polyethylene coated steel pipes
This Standard specifies the 3 layer external extruded polyethylene coated steel pipes (hereafter referred to as "coated steel pipes") mainly used for the straight pipes of pipelines for underground...

References

Advertisement