AENOR - UNE-EN 2885

Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in April of 2023.)

active, Most Current
Organization: AENOR
Publication Date: 1 April 2023
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 2885
April 1, 2023
Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in April of 2023.)
A description is not available for this item.
November 22, 1996
AEROSPACE SERIES. SCREWS, PAN HEAD, OFFSET CRUCIFORM RECESS, COARSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED. CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/235 ºC.
A description is not available for this item.
Advertisement