UFC 3-460-01

DESIGN: PETROLEUM FUEL FACILITIES

active, Most Current
Organization: UFC
Publication Date: 16 July 2019
Status: active
Page Count: 337
scope:

PURPOSE AND SCOPE.

This Unified Facilities Criteria, UFC 3-460-01, contains general criteria and standard procedures for the design and construction of military land-based facilities which receive, store, distribute, or dispense liquid fuels. It is also applicable to the handling of liquefied petroleum gases (LPG) and compressed natural gas (CNG). It provides guidance on the rehabilitation, deactivation, or closure of fueling facilities. Support facilities are also included. Facility Plate 001 provides assistance in identifying UFC chapter numbers for specific fueling components.

These criteria, except Chapters 12, 13, and 14 of this UFC, are intended for new construction only and do not apply retroactively to facilities existing at the time this UFC was issued. However, these criteria, including Chapters 12, 13, and 14, are applicable when modernizing or expanding existing facilities if the improvements can be justified in terms of obsolescence, expanded operational requirements, safety, environmental compliance, or excessive maintenance costs.

Document History

UFC 3-460-01
July 16, 2019
DESIGN: PETROLEUM FUEL FACILITIES
PURPOSE AND SCOPE. This Unified Facilities Criteria, UFC 3-460-01, contains general criteria and standard procedures for the design and construction of military land-based facilities which receive,...
July 16, 2019
DESIGN: PETROLEUM FUEL FACILITIES
PURPOSE AND SCOPE. This Unified Facilities Criteria, UFC 3-460-01, contains general criteria and standard procedures for the design and construction of military land-based facilities which receive,...
July 16, 2019
DESIGN: PETROLEUM FUEL FACILITIES
A description is not available for this item.
August 16, 2010
DESIGN: PETROLEUM FUEL FACILITIES
This Unified Facilities Criteria, UFC 3-460-01, contains general criteria and standard procedures for the design and construction of military land-based facilities which receive, store, distribute,...
August 16, 2010
DESIGN: PETROLEUM FUEL FACILITIES
This Unified Facilities Criteria, UFC 3-460-01, contains general criteria and standard procedures for the design and construction of military land-based facilities which receive, store, distribute,...
August 16, 2010
DESIGN: PETROLEUM FUEL FACILITIES
A description is not available for this item.

References

Advertisement