DSF/FprEN 60704-2-6

Household and similar electrical appliances - Test code for the determination of airborne acoustical noise -- Part 2-6: Particular requirements for tumble dryer

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Laundry appliances): 97.060
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This clause of Part 1 is applicable except as follows. 1.1 Scope 1.1.1 General Addition: These particular requirements apply to single unit electric tumble dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a counter, a kitchen worktop or under a sink, for wall-mounting or on a counter. For the purpose of this standard, washer-dryer combinations, when operated as a dryer, are considered as a tumble dryer. This standard is also applicable for gas-fired electric tumble dryers. NOTE 101 For washing function, see IEC 60704-2-4.

Document History

November 29, 2012
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-6: Particular requirements for tumble dryers
IEC 60704-2-6:2012 is applicable to the methods of determination of airborne acoustical noise emitted by tumble dryers for household and similar use. This standard applies to single unit electric...
April 16, 2004
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-6: Particular requirements for tumble dryers
This standard applies to single unit electric tumble dryers for household and similar use intended for placing on the floor against a wall, for building in or placing under a counter, a kitchen...
December 7, 1995
Test code for the determination of airborne acoustical noise emitted by household and similar electrical appliances - Part 2: Particular requirements for tumble-dryers
This standard applies to household electric tumble-dryers as defined in IEC 1121. Its application to washer-dryer combinations, when operated as a dryer, is under study. Limitations for the use of...
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise -- Part 2-6: Particular requirements for tumble dryer
This clause of Part 1 is applicable except as follows: 1.1 Scope 1.1.1 General Addition: This particular requirements apply to single unit electric tumble dryers for household and similar use...
DSF/FprEN 60704-2-6
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise -- Part 2-6: Particular requirements for tumble dryer
This clause of Part 1 is applicable except as follows. 1.1 Scope 1.1.1 General Addition: These particular requirements apply to single unit electric tumble dryers for household and similar use...
Advertisement