ISO - 22640

Rubber — Framework for physical and chemical characterization of tyre and road wear particles (TRWP)

active, Most Current
Organization: ISO
Publication Date: 1 June 2023
Status: active
Page Count: 16
ICS Code (Pollution, pollution control and conservation): 13.020.40
ICS Code (Tyres in general): 83.160.01
ICS Code (Rubber): 83.060
scope:

This document establishes a framework for the characterization of physical and chemical properties of tyre and road wear particles (TRWP) using published analytical standards.

It is applicable to laboratory-generated TRWP and TRWP collected in the environment.

NOTE This framework focuses primarily on published International Standards, but also includes standards published by other entities such as ASTM and AFNOR. A brief summary and justification for each standard required to characterize the physical and chemical properties of interest are provided.

Document History

22640
June 1, 2023
Rubber — Framework for physical and chemical characterization of tyre and road wear particles (TRWP)
This document establishes a framework for the characterization of physical and chemical properties of tyre and road wear particles (TRWP) using published analytical standards. It is applicable to...

References

Advertisement