SN - NS-EN ISO 19131:2008/A1:2011

Amendment A1 - Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema (ISO 19131:2007/Amd 1:2011)

active, Most Current
Organization: SN
Publication Date: 1 January 2012
Status: active
ICS Code (IT applications in science): 35.240.70

Document History

NS-EN ISO 19131:2008/A1:2011
January 1, 2012
Amendment A1 - Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema (ISO 19131:2007/Amd 1:2011)
A description is not available for this item.
Advertisement