ISO/IEC 15944-16
Information technology — Business operational view — Part 16: Consolidated set of the rules and guidelines identified in ISO/IEC 15944 Business Operational View standards and their IT-enablement
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 222 |
| ICS Code (IT applications in trade): | 35.240.63 |
scope:
This document provides a consolidated set of rules and associated guidelines as found and defined in the existing parts of the ISO/IEC 15944 series.
NOTE Not all parts of the ISO/IEC 15944 series have rules, that is ISO/IEC 15944-6, ISO/IEC 15944-14 and ISO/IEC 15944-20.
Document History
ISO/IEC 15944-16
June 1, 2023
Information technology — Business operational view — Part 16: Consolidated set of the rules and guidelines identified in ISO/IEC 15944 Business Operational View standards and their IT-enablement
This document provides a consolidated set of rules and associated guidelines as found and defined in the existing parts of the ISO/IEC 15944 series.
NOTE Not all parts of the ISO/IEC 15944 series...