CENELEC - EN IEC 63267-1

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 1: Enhanced macro bend loss multimode 50 µm core diameter fibres - General and guidance

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2023
Status: active
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 63267 covers enhanced macrobend loss 50 μm core diameter multimode fibre optic connection interfaces. It includes references, document structure details, definitions, and standardised optical connection grades. The grades are based on random mated connections between two optical connector populations according to prescribed characteristics including the core diameter and numerical aperture mismatches.

This document describes the rules under which an optical interface is created. It also defines standardised test methods where appropriate.

Document History

EN IEC 63267-1
June 1, 2023
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 1: Enhanced macro bend loss multimode 50 µm core diameter fibres - General and guidance
This part of IEC 63267 covers enhanced macrobend loss 50 μm core diameter multimode fibre optic connection interfaces. It includes references, document structure details, definitions, and...

References

Advertisement