AENOR - UNE-EN ISO 283

Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2023) (Endorsed by Asociación Española de Normalización in May of 2023.)

active, Most Current
Organization: AENOR
Publication Date: 1 May 2023
Status: active
Page Count: 19
ICS Code (Components for conveyors): 53.040.20

Document History

UNE-EN ISO 283
May 1, 2023
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2023) (Endorsed by Asociación Española de Normalización in May of 2023.)
A description is not available for this item.
January 1, 2016
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2015) (Endorsed by AENOR in January of 2016.)
A description is not available for this item.
April 2, 2008
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2007)
A description is not available for this item.
Advertisement