NEN-ISO 11798
Information and documentation - Permanence and durability of writing, printing and copying on paper - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2023 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Information sciences): | 01.140.20 |
scope:
This document specifies requirements and test methods for evaluation of the permanence and durability of writing, printing and copying on paper stored in libraries, archives, and other protected environments for long periods of time, in which the information recorded on paper must be retained but not necessarily the full artistic quality.
It is applicable to:
- images on white permanent paper according to ISO 9706 or ISO 11108;
- recording obtained from pens, stamps, copying machines and printers (that can produce monocoloured and/or multicoloured images).
It does not apply to:
- documents stored under harmful conditions, such as high humidity that promotes microbiological attack, excessive heat, radiation (e.g. light), high levels of pollutants, or the risk of water damage (or water contact). Since documents might be kept in non-protected environments before being transferred to protected environments, resistance to water and light is, however, of importance;
- legal documents, e.g. banking documents, where the authenticity is of primary interest;
- documents where the information contents are influenced by small colour changes;
- documents within the scope of ISO/TC 42, Photography.
Document History