DIN EN IEC 63267-2-2

Fibre optic interconnecting devices and passive components - Fibre optic connector multimode optical interfaces - Part 2-2: Connection of 50 µm core diameter multimode physically contacting fibres - Non-angled and angled for reference connector application, at wavelength of 850 nm using IEC 60793-2-10 selected A1-OM2b to A1-OM5b fibre only (IEC 86B/4607/CD:2022); Text in German and English

pending, Most Current
Organization: DIN
Publication Date: 1 July 2023
Status: pending
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN EN IEC 63267-2-2
July 1, 2023
Fibre optic interconnecting devices and passive components - Fibre optic connector multimode optical interfaces - Part 2-2: Connection of 50 µm core diameter multimode physically contacting fibres - Non-angled and angled for reference connector application, at wavelength of 850 nm using IEC 60793-2-10 selected A1-OM2b to A1-OM5b fibre only (IEC 86B/4607/CD:2022); Text in German and English
A description is not available for this item.
Advertisement