DS/ISO/IEC 15944-16

Information technology – Business operational view – Part 16: Consolidated set of the rules and guidelines identified in ISO/IEC 15944 Business Operational View standards and their IT-enablement

active, Most Current
Organization: DS
Publication Date: 20 June 2023
Status: active
Page Count: 224
ICS Code (IT applications in trade): 35.240.63
scope:

This document provides a consolidated set of rules and associated guidelines as found and defined in the existing parts of the ISO/IEC 15944 series. NOTE      Not all parts of the ISO/IEC 15944 series have rules, that is ISO/IEC 15944-6, ISO/IEC 15944-14 and ISO/IEC 15944-20.

Document History

DS/ISO/IEC 15944-16
June 20, 2023
Information technology – Business operational view – Part 16: Consolidated set of the rules and guidelines identified in ISO/IEC 15944 Business Operational View standards and their IT-enablement
This document provides a consolidated set of rules and associated guidelines as found and defined in the existing parts of the ISO/IEC 15944 series. NOTE      Not all parts of the ISO/IEC 15944...
Information technology -- Business operational view -- Part 16: Consolidated set of the rules and guidelines identified in ISO/IEC 15944 Business Operational View standards and their IT-enablement
This document specifies the principles governing the design and application of signs and plans used to create a natural disaster safety way guidance system, which help people evacuate to safety areas...
Advertisement