DS/EN IEC 61784-2-12

Industrial networks – Profiles – Part 2-12: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 – CPF 12

active, Most Current
Organization: DS
Publication Date: 21 June 2023
Status: active
Page Count: 38
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
scope:

IEC 61784-2-12:2023 defines Communication Profile Family 12 (CPF 12). CPF 12 specifies a set of Real-Time Ethernet (RTE) communication profiles (CPs) and related network components based on the IEC 61158 series (Type 12), ISO/IEC/IEEE 8802-3 and other standards. For each RTE communication profile, this document also specifies the relevant RTE performance indicators and the dependencies between these RTE performance indicators. NOTE 1 All CPs are based on standards or draft standards or International Standards published by the IEC or on standards or International Standards established by other standards bodies or open standards processes. NOTE 2 The RTE communication profiles use ISO/IEC/IEEE 8802-3 communication networks and its related network components and in some cases amend those standards to obtain RTE features.

Document History

DS/EN IEC 61784-2-12
June 21, 2023
Industrial networks – Profiles – Part 2-12: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 – CPF 12
IEC 61784-2-12:2023 defines Communication Profile Family 12 (CPF 12). CPF 12 specifies a set of Real-Time Ethernet (RTE) communication profiles (CPs) and related network components based on the IEC...
Advertisement