DSF/PREN IEC 62501
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission – Electrical testing
| Organization: | DS |
| Status: | pending |
| Page Count: | 53 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
This International Standard applies to self-commutated converter valves, for use in a three-phase bridge voltage sourced converter (VSC) for high voltage DC power transmission or as part of a back-to-back link, and to dynamic braking valves. It is restricted to electrical type and production tests. This standard can be used as a guide for testing of high-voltage VSC valves used in energy storage systems (ESS) The tests specified in this standard are based on air insulated valves. The test requirements and acceptance criteria can be used for guidance to specify the electrical type and production tests of other types of valves.
Document History