CEN - PREN 1993-5

Eurocode 3 - Design of steel structures - Part 5: Piling

pending
Organization: CEN
Publication Date: 1 September 2023
Status: pending
Page Count: 129
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30
scope:

Scope of EN 1993-5

(1) EN 1993-5 provides rules for structural design of bearing piles and sheet piles made of steel.

(2) EN 1993-5 provides rules for the structural design of steel elements for foundations and retaining structures constructed using steel piles.

(3) EN 1993-5 is applicable to:

- steel piled foundations for civil engineering works on land and over water;

- temporary or permanent structures needed to carry out steel piling work;

- temporary and permanent retaining structures made of continuous steel piling.

(4) EN 1993-5 does not apply to:

- offshore platforms;

- dolphins;

- ground reinforcing elements.

NOTE Ground reinforcing elements include rock bolts; soil nails; sprayed concrete; wire mesh and facing elements.

(5) EN 1993-5 does not cover the following aspects:

- geotechnical design;

- seismic design.

NOTE 1 For geotechnical design see prEN 1997 (all parts).

NOTE 2 For the effects of ground movement caused by earthquakes see EN 1998.

(6) EN 1993-5 provides methods for design by calculation and for design assisted by testing.

Assumptions

(1) Unless specifically stated, EN 1990, EN 1991 (all parts), EN 1993-1 (all parts) and EN 1997 (all parts) apply.

- the execution quality for steel piles is as specified in EN 12063, EN 12699, EN 14199 and

- the execution quality for associated steel elements (such as bracing, anchors, waling, etc.) is as specified in EN 1090-2, EN 1537 and

- the execution quality for concreting of bearing piles is as specified in EN 1536 and

- the construction materials and products used are as specified in the relevant parts of EN 1993 (all parts), or in the relevant material and product specifications.

(3) The methods for design by calculation apply only within the stated ranges of material properties and geometric proportions, for which sufficient experience and test evidence is available. These limitations do not apply to design assisted by testing.

Document History

PREN 1993-5
September 1, 2023
Eurocode 3 - Design of steel structures - Part 5: Piling
Scope of EN 1993-5 (1) EN 1993-5 provides rules for structural design of bearing piles and sheet piles made of steel. (2) EN 1993-5 provides rules for the structural design of steel elements for...
February 1, 2007
Eurocode 3 - Design of steel structures - Part 5: Piling
A description is not available for this item.
February 1, 2007
Eurocode 3 - Design of steel structures - Part 5: Piling
A description is not available for this item.

References

Advertisement