BSI - 23/30475971 DC

Draft BS EN 4890 :2022/prA1 Aerospace series. Steel X4CrNiMo16-5-1. Air melted - Hardened and tempered - Sheets and plates. 0,3 mm - a - 50 mm. 900 MPa - Rm - 1 050 MPa

pending
Organization: BSI
Publication Date: 27 June 2023
Status: pending
Page Count: 6
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

23/30475971 DC
June 27, 2023
Draft BS EN 4890 :2022/prA1 Aerospace series. Steel X4CrNiMo16-5-1. Air melted - Hardened and tempered - Sheets and plates. 0,3 mm - a - 50 mm. 900 MPa - Rm - 1 050 MPa
A description is not available for this item.
July 31, 2022
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted — Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
Advertisement