ASTM International - ASTM B831-11
Standard Test Method for Shear Testing of Thin Aluminum Alloy Products
| Organization: | ASTM International |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Aluminium products): | 77.150.10 |
significance And Use:
The intent of this test method is to provide a means of measuring the ultimate shear strength of thin aluminum alloy wrought and cast products. It is recognized that the loading conditions... View More
scope:
1.1 This test method covers single shear testing of thin wrought and cast aluminum alloy products to determine shear ultimate strengths. It is intended for products that are too thin to be tested according to Test Method B769.
1.2 The values stated in inch-pound units are to be regarded as standard. The SI values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. ^REFERENCE:
The following documents of the issue in effect on the date of material purchase, unless otherwise noted, form a part of this specification to the extent referenced herein:
ASTM Standards:
B565 Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods
B769 Test Method for Shear Testing of Aluminum Alloys
E4 Practices for Force Verification of Testing Machines
E6 Terminology Relating to Methods of Mechanical Testing
Document History