AIA/NAS - NA0156
MALE THREADED FASTENERS, METRIC DESIGN, PARAMETERS FOR
| Organization: | AIA/NAS |
| Publication Date: | 30 June 2023 |
| Status: | active |
| Page Count: | 20 |
scope:
To fully define the following requirements for bolts with spline wrenching configuration, hexagonal head, 100° countersunk (flush) head and pan head with all the specific parameters, the following paragraphs are applicable.
Head Configuration and Dimensions
Shank Dimensions
Threads
Geometric Control
Surface Texture
Derivation of Parameters
PURPOSE
To establish dimensional and configurational requirements for metric male threaded fasteners of aerospace quality, used primarily for aerospace airframe applications.
For clarification, the term bolts shall be used for all male threaded fasteners for the purpose of this document.
Derivation and origin of all design parameters are included in Section 3.6 of this document. If values for sizes not listed in the tables of this document are necessary, these values shall be computed using the information in Section 3.6.
Document History