SNV - SN EN 14972-6
Fixed firefighting systems - Water mist systems - Part 6: Test protocol for false floors and false ceilings for automatic nozzle systems
| Organization: | SNV |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies the evaluation of the firefighting performance of water mist systems for false ceilings and false floors with heights between 300 mm and 800 mm.
This fire test protocol is applicable to pendent or upright automatic nozzles to be used in unlimited volume.
This document is applicable for horizontal, solid, flat ceilings.
It is not possible to apply these tests to other applications than the ones specified within this fire test protocol.
Document History