ASME/BPVC - SEC I
SECTION I RULES FOR CONSTRUCTION OF POWER BOILERS
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 445 |
scope:
This Section provides requirements for all methods of construction of power, electric, and miniature boilers; high temperature water boilers, heat recovery steam generators, and certain fired pressure vessels to be used in stationary service; and power boilers used in locomotive, portable, and traction service. Rules pertaining to use of the ASME Certification Mark and V, A, M, PP, S and E Designators are also included. The rules are applicable to boilers in which steam or other vapor is generated at a pressures exceeding 15 psig, and high temperature water boilers intended for operation at pressures exceeding 160 psig and/or temperatures exceeding 250 degree F. Superheaters, economizers, and other pressure parts connected directly to the boiler without intervening valves are considered as part of the scope of Section I. Careful application of this Section will help users to comply with applicable regulations within their jurisdictions, while achieving the operational, cost and safety benefits to be gained from the many industry best-practices detailed within these volumes. Intended for manufacturers, users, constructors, designers and others concerned with the design, fabrication, assembly, erection, examination, inspection and testing of pressure vessels, plus all potential governing entities.
Document History