ASME/BPVC - SEC III-2
SECTION III DIVISION 2 CODE FOR CONCRETE CONTAINMENTS - RULES FOR CONSTRUCTION OF NUCLEAR FACILITY COMPONENTS
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 239 |
scope:
This Division contains requirements for the material, design, construction, fabrication, testing, examination, and overpressure protection of concrete containment structures, pre-stressed or reinforced. These requirements are applicable only to those components that are designed to provide a pressure retaining or containing barrier. They are not applicable to other support structures, except as they directly affect the components of the systems. This Section contains appendices, both mandatory and nonmandatory, for Division 2 construction. Careful application of this Section will help users to comply with applicable regulations within their jurisdictions, while achieving the operational, cost and safety benefits to be gained from the many industry best-practices detailed within these volumes.
Document History