This document references:
ASME B16.9 - Factory-Made Wrought Buttwelding Fittings
Published by ASME
on
October 29, 2018
General This Standard covers overall dimensions, tolerances, ratings, testing, and markings for factory-made wrought buttwelding fittings in sizes NPS 1∕2 through NPS 48 (DN 15 through DN 1200).
This document references:
ASME B16.20 - Metallic Gaskets for Pipe Flanges
Published by ASME
on
December 29, 2017
This Standard covers materials, dimensions, tolerances, and markings for metal ring-joint gaskets, spiral-wound metal gaskets, metal-jacketed gaskets, and grooved metal gaskets with covering layers....
This document references:
ASME B36.10M - Welded and Seamless Wrought Steel Pipe
Published by ASME
on
October 12, 2018
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to...
This document references:
ASME B16.11 - Forged Fittings, Socket-Welding and Threaded
Published by ASME
on
January 1, 2016
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 6 and Tables I-1...
This document is referenced by:
SBS - Structures for Bulk Solids
Published by ASME
on
June 30, 2023
This Standard covers the requirements for vertical stationary containers used for the storage and processing of bulk solid materials at internal gage pressures not exceeding 15 psig (100 kPa) and...
This document is referenced by:
AG-1 - Code on Nuclear Air and Gas Treatment
Published by ASME
on
October 13, 2023
This Code provides requirements for the performance, design, fabrication, installation, inspection, acceptance testing, and quality assurance of equipment used in air and gas treatment systems in...
This document is referenced by:
ICC I-CODE IFGC - I-Codes: IFGC - International Fuel Gas Code
Published by ICC
on
January 1, 2021
This code shall apply to the installation of fuel-gas piping systems, fuel gas appliances, gaseous hydrogen systems and related accessories in accordance with Sections 101.2.1 through 101.2.5.