ASME/BPVC - SEC VIII-3
SECTION VIII DIVISION 3 ALTERNATIVE RULES FOR CONSTRUCTION OF HIGH PRESSURE VESSELS - RULES FOR CONSTRUCTION OF PRESSURE VESSELS
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 383 |
scope:
This Division of Section VIII provides requirements applicable to the design, fabrication, inspection, testing, and certification of pressure vessels operating at either internal or external pressures generally above 10,000 psi. Such vessels may be fired or unfired. This pressure may be obtained from an external source, a process reaction, by the application of heat from a direct or indirect source, or any combination thereof. Division 3 rules cover vessels intended for a specific service and installed in a fixed location or relocated from work site to work site between pressurizations. The operation and maintenance control is retained during the useful life of the vessel by the user who prepares or causes to be prepared the design specifications. Division 3 does not establish maximum pressure limits for either Section VIII, Divisions 1 or 2, nor minimum pressure limits for this Division. Rules pertaining to the use of the UV3 ASME Product Certification Marks are also included. Careful application of this Section will help users to comply with applicable regulations within their jurisdictions, while achieving the operational, cost and safety benefits to be gained from the many industry best-practices detailed within these volumes. Intended for manufacturers, users, constructors, designers and others concerned with the design, fabrication, assembly, erection, examination, inspection and testing of pressure vessels, plus all potential governing entities.
Document History