ASME/BPVC - SEC III-5
SECTION III DIVISION 5 HIGH TEMPERATURE REACTORS - RULES FOR CONSTRUCTION OF NUCLEAR FACILITY COMPONENTS
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 672 |
scope:
Division 5 of Section III of the BPVC provides construction rules for high-temperature reactors, including both high-temperature, gas-cooled reactors (HTGRs) and liquid-metal reactors (LMRs). These rules are for components exceeding the temperature in Division 1 and are meant for components experiencing temperatures that are equal, to or higher than, 700F (370C) for ferritic materials or 800F (425C) for austenitic stainless steels or high nickel alloys. Importantly, Division 5 also contains the new rules pertaining to graphite core components. These new rules include general requirements, plus design and construction rules, for graphite. Irradiation effects on graphite are addressed, as are the features of probabilistic design reflected in the determination of graphite material strength properties. Division 5 reflects new, safety-criteria approaches for nuclear power plantsâ??accumulati
Document History