ASSE - 1003
Water pressure reducing valves for potable water distribution systems
| Organization: | ASSE |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 34 |
scope:
General
This Standard applies to water pressure reducing valve for potable water distribution systems. The purpose of a water pressure reducing valve for potable water distribution systems (herein referred to as the "device") is to reduce static and flowing pressures in water distribution systems.
Sizes
This standard applies to nominal device sizes of 1/2, 3/4, 1, 1-1/4, 1-1/2, 2, 2-1/2, 3, and 4 in (DN15, DN20, DN25, DN32, DN40, DN50, DN65, DN80, and DN100).
TerminologyIn this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Units
SI units are the units of record in Canada. In this Standard, inch/pound units are shown in parentheses.
The values stated in each measurement system are equivalent in application; however, each system is to be used independently. Combining values from the two measurement systems can result in non- conformance with this Standard.
All references to gallons are to U.S. gallons.
Document History