DNV-RU-HSLC PART 6 CHAPTER 1
Part 6 Additional class notations - Chapter 1 Structural strength and integrity
active, Most Current
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 10 |
scope:
This class notation provides reduced minimum laminate reinforcement requirements to hull structures made from fibre reinforced plastics (FRP). Vessels with this class notation do not need to comply with the requirements in Pt.3 Ch.4 Sec.7 [2].
Document History
DNV-RU-HSLC PART 6 CHAPTER 1
July 1, 2023
Part 6 Additional class notations - Chapter 1 Structural strength and integrity
This class notation provides reduced minimum laminate reinforcement requirements to hull structures made from fibre reinforced plastics (FRP). Vessels with this class notation do not need to comply...
August 1, 2021
Part 6 Additional class notations - Chapter 1 Structural strength and integrity
A description is not available for this item.
December 1, 2015
Part 6 Additional class notations Chapter 1 Structural strength and integrity
FOREWORD
DNV GL rules for classification contain procedural and technical requirements related to obtaining and retaining a class certificate. The rules represent all requirements adopted by the...