DSF/EN 4890/PRA1
Aerospace series – Steel X4CrNiMo16-5-1 – Air melted – Hardened and tempered – Sheets and plates – 0,3 mm ≤ a ≤ 50 mm – 900 MPa ≤ Rm ≤ 1 050 MPa
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 Air melted Hardened and tempered Sheets and plates 0,3 mm ≤ a ≤ 50 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. ASD-STAN designation: FE-PM 3504.
Document History
May 23, 2022
Aerospace series – Steel X4CrNiMo16-5-1 – Air melted – Hardened and tempered – Sheets and plates – 0,3 mm ≤ a ≤ 50 mm – 900 MPa ≤ Rm ≤ 1 050 MPa
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 Air melted Hardened and tempered Sheets and plates 0,3 mm ≤ a ≤ 50 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace...
DSF/EN 4890/PRA1
Aerospace series – Steel X4CrNiMo16-5-1 – Air melted – Hardened and tempered – Sheets and plates – 0,3 mm ≤ a ≤ 50 mm – 900 MPa ≤ Rm ≤ 1 050 MPa
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 Air melted Hardened and tempered Sheets and plates 0,3 mm ≤ a ≤ 50 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace...