DSF/PREN ISO 80369-1

Small-bore connectors for liquids and gases in healthcare applications – Part 1: General requirements (ISO/DIS 80369-1:2023)

pending
Organization: DS
Status: pending
Page Count: 54
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

NOTE 1 There is guidance or rationale for this Clause contained in Clause A.2. This document specifies general requirements for small-bore connectorsthat form part of a medical device or accessory that conveys liquids or gases to a patient. This document also identifies the applications for which these small-bore connectors are intended to be used, which include, but are not limited to: - respiratory; - enteral; - limb cuff inflation; - neural; - intravascular or hypodermic. This document provides the methodology to assess non-interconnectable characteristics of small-bore connectors based on their inherent design in order to reduce the risk of misconnections between medical devices or between accessories for different applications as specified in this document as well as those that might be developed under future parts of the ISO and IEC 80369 series. This document specifies the small-bore connector-related interface requirements for the medical devices and accessories that use these small-bore connectors.

Document History

November 26, 2018
Small-bore connectors for liquids and gases in healthcare applications – Part 1: General requirements (ISO 80369-1:2018)
This document specifies general requirements for small-bore connectors, which convey liquids or gases in healthcare applications. These small-bore connectors are used in medical devices or...
March 28, 2011
Small bore connectors for liquids and gases in healthcare applications – Part 1: General requirements
ISO 80369-1:2010 specifies general requirements for small-bore connectors, which convey liquids or gases in healthcare applications. These small-bore connectors are used in medical devices or...
Small-bore connectors for liquids and gases in healthcare applications – Part 1: General requirements (ISO/FDIS 80369-1:2018)
This part of ISO 80369 specifies general requirements for SMALL-BORE CONNECTORS, which convey liquids or gases 150 in healthcare APPLICATIONS. These SMALL-BORE CONNECTORS are used in MEDICAL DEVICES...
DSF/PREN ISO 80369-1
Small-bore connectors for liquids and gases in healthcare applications – Part 1: General requirements (ISO/DIS 80369-1:2023)
NOTE 1 There is guidance or rationale for this Clause contained in Clause A.2. This document specifies general requirements for small-bore connectorsthat form part of a medical device or accessory...
Small bore connectors for liquids and gases in healthcare applications - Part 1: General requirements (ISO/FDIS 80369-1:2010)
This part of the series of International Standards specifies general requirements, by application, for the smallbore connectors used in medical devices and accessories that contain or convey liquids...
Small bore connectors for liquids and gases in healthcare applications - Part 1: General requirements (ISO/DIS 80369-1:2009)
This part of the series of International Standards specifies general requirements, by application, for small bore connectors used in medical devices and accessories that contain or convey liquids or...
Small bore connectors for liquids and gases in healthcare applications - Part 1: General requirements (ISO/DIS 80369-1:2015)
This part of ISO 80369 specifies general requirements for SMALL-BORE CONNECTORS, which convey liquids or gases 150 in healthcare APPLICATIONS. These SMALL-BORE CONNECTORS are used in MEDICAL DEVICES...
Advertisement