DSF/PREN IEC 61347-2-2

Controlgear for electric light sources – Safety – Part 2-2: Particular requirements for electronic step-down convertors for filament lamps

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Other standards related to lamps): 29.140.99
scope:

This document specifies safety requirements for electronic step-down convertors for use on DC supplies of up to 1 500 V or AC supplies of up to 1 000 V, at 50 Hz or 60 Hz and with rated output voltage ≤ 50 V (RMS) at a frequency deviating from the supply frequency, or 120 V ripple free DC between conductors and between any conductor and earth, associated with tungsten135 halogen lamps as specified in IEC 60357 and other filament lamps. NOTE 1 - The limits of 50 V (AC) and 120 V (DC) are in accordance with the ELV (extra low voltage) band of IEC 61140:2016. NOTE 2 - Performance requirements are covered by IEC 61047. NOTE 3 - Such controlgear can also be used for electric sources producing optical radiation with the same technology used for purposes different than illumination and producing radiation other than visible spectrum

Document History

DSF/PREN IEC 61347-2-2
Controlgear for electric light sources – Safety – Part 2-2: Particular requirements for electronic step-down convertors for filament lamps
This document specifies safety requirements for electronic step-down convertors for use on DC supplies of up to 1 500 V or AC supplies of up to 1 000 V, at 50 Hz or 60 Hz and with rated output...
Advertisement