DSF/PREN IEC 61300-3-3

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-3: Examinations and measurements – Active monitoring of changes in attenuation and return loss

pending, Most Current
Organization: DS
Status: pending
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes the procedure to monitor changes in attenuation and/or return loss of a component, an interconnecting device, a fibre management system, or a protective housing, when subjected to an environmental or mechanical test. Such a procedure is commonly referred to as active monitoring. The procedure to monitor temporary changes (generally faster) during disruptive events is given in IEC 61300-3-28. The procedure can be applied to measurements on single samples or to simultaneous measurements on multiple samples, both at single wavelengths and multiple wavelengths, by using branching devices and/or switches as appropriate

Document History

DSF/PREN IEC 61300-3-3
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-3: Examinations and measurements – Active monitoring of changes in attenuation and return loss
This part of IEC 61300 describes the procedure to monitor changes in attenuation and/or return loss of a component, an interconnecting device, a fibre management system, or a protective housing, when...
Advertisement