CSA - CAN/CSA-ISO/IEC 30122-4:18

Information technology — User interfaces — Voice commands — Part 4: Management of voice command registration

active, Most Current
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 25
ICS Code (IT applications in office work): 35.240.20
scope:

This part of ISO/IEC 30122 defines supplementary procedural information, requirements and criteria that apply to a collection of voice commands published as a web-accessible voice command database. They are based on Annex SL of the IEC supplement to ISO/IEC Directives. This part of ISO/IEC 30122 also defines the method for adding, changing or withdrawing voice commands in an electronic database of standard voice commands.

Annex SL ISO/IEC Directives - Supplement - Procedures Specific to ISO is followed for management of voice command registration unless otherwise specified in this part of ISO/IEC 30122.

Document History

CAN/CSA-ISO/IEC 30122-4:18
January 1, 2018
Information technology — User interfaces — Voice commands — Part 4: Management of voice command registration
This part of ISO/IEC 30122 defines supplementary procedural information, requirements and criteria that apply to a collection of voice commands published as a web-accessible voice command database....
January 1, 2018
Information technology - User interfaces - Voice commands - Part 4: Management of voice command registration
This part of ISO/IEC 30122 defines supplementary procedural information, requirements and criteria that apply to a collection of voice commands published as a web-accessible voice command database....

References

Advertisement