CEI - IEC/TS 63058

Switchgear and controlgear and their assemblies for low voltage - Environmental aspects

active, Most Current
Organization: CEI
Publication Date: 1 May 2023
Status: active
Page Count: 56
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Environment and environmental protection in general): 13.020.01
scope:

This document, which is a Technical Specification, provides guidance to manufacturers of lowvoltage switchgear and controlgear and their assemblies in evaluating and improving the environmental impact of their products, and in enabling effective communication using common references for environmental information throughout the supply chain.

This document provides:

- guidance on the process and general aspects to implement environmentally-conscious product design principles, as given in IEC 62430, essential for low-voltage switchgear and controlgear and their assemblies;

- the Product Specific Rules (PSR) for Life Cycle Assessment (LCA);

NOTE 1 The general methods and the process to execute the LCA are in accordance with ISO 14040 and ISO 14044 but not addressed in this document.

NOTE 2 PSR and LCA can be used for quantitative ECD and also apply for some environmental declarations, for example Type III.

- standard environmental impact data derived from case studies and a means of using them;

NOTE 3 This is to encourage manufacturers to apply more effective quantitative methods in the ECD process to improve the environmental efficiency of their products.

- common rules for communicating information about the presence of regulated substances and the materials contained in the product, according to IEC 62474;

- guidance on communicating information about the end of life treatment of the product.

NOTE 4 This document is intended to replace Annex O and Annex W of IEC 60947-1:2020.

Document History

IEC/TS 63058
May 1, 2023
Switchgear and controlgear and their assemblies for low voltage - Environmental aspects
This document, which is a Technical Specification, provides guidance to manufacturers of lowvoltage switchgear and controlgear and their assemblies in evaluating and improving the environmental...

References

Advertisement