CEI - EN IEC 60539-1

Directly heated negative temperature coefficient thermistors Part 1: Generic specification

active, Most Current
Organization: CEI
Publication Date: 1 May 2023
Status: active
Page Count: 78
ICS Code (Thermistors): 31.040.30
scope:

This part of IEC 60539 is applicable to directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties.

It establishes standard terms, inspection procedures and methods of test for use in sectional and detail specifications of electronic components for quality assessment or any other purpose.

Document History

EN IEC 60539-1
May 1, 2023
Directly heated negative temperature coefficient thermistors Part 1: Generic specification
This part of IEC 60539 is applicable to directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. It...
November 1, 2018
Directly heated negative temperature coefficient thermistors Part 1: Generic specification
A description is not available for this item.
February 1, 2017
Directly heated negative temperature coefficient thermistors Part 1: Generic specification
This part of IEC 60539 is applicable to directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. It...
March 1, 2009
Directly heated negative temperature coefficient thermistors - Part 1: Generic specification
Norma recepita mediante l'annuncio su CEI MAGAZINE marzo 2009.La presente Norma sostituisce la CEI EN 60539-1:2003-02.
February 1, 2003
Directly heated negative temperature coefficient thermistors - Part 1: Generic specification
La presente norma fa parte della serie IEC 60539 e riguarda i Termistori con coefficiente di temperatura negativo, tipicamente ottenuti dalla transizione di materiali ad ossido di metallo con...

References

Advertisement