CEI - EN IEC 60268-23

Sound system equipment Part 23: TVs and monitors - Loudspeaker systems

active, Most Current
Organization: CEI
Publication Date: 1 June 2023
Status: active
Page Count: 74
ICS Code (Accessories): 33.160.50
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 60268 specifies acoustical measurement methods that apply to TV sets, monitors with built-in loudspeakers, and other audio devices having similar acoustical properties (e.g. flat-panel loudspeakers). The acoustical measurements are performed under free-field conditions and in-situ.

This document does not assess the perception and cognitive evaluation of the reproduced sound, nor the impact of perceived sound quality.

Document History

EN IEC 60268-23
June 1, 2023
Sound system equipment Part 23: TVs and monitors - Loudspeaker systems
This part of IEC 60268 specifies acoustical measurement methods that apply to TV sets, monitors with built-in loudspeakers, and other audio devices having similar acoustical properties (e.g....

References

Advertisement