CEI - EN 50065-4-3

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-3: Low voltage decoupling filter - Incoming filter

active, Most Current
Organization: CEI
Publication Date: 1 June 2023
Status: active
Page Count: 10
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Electric filters): 31.160
ICS Code (Automatic controls for household use): 97.120
scope:

This document applies to incoming filters used to control the coupling of signals between the utility area and the consumer area.

This document defines:

- the minimum impedance in the relevant frequency band(s) at both utility port and consumer port,

- the minimum attenuation of unwanted signals transmitted from the utility side to the consumer side and vice versa.

This document applies to incoming filters designed for single or multiphase installations.

Document History

EN 50065-4-3
June 1, 2023
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-3: Low voltage decoupling filter - Incoming filter
This document applies to incoming filters used to control the coupling of signals between the utility area and the consumer area. This document defines: — the minimum impedance in the relevant...
September 1, 2003
Signalling on low voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-3: Low voltage decoupling filter - Incoming filter
La presente Norma si applica ai filtri di disaccoppiamento, installati sulla rete elettrica a bassa tensione e funzionanti, su tale rete, nella gamma di frequenza da 3 kHz a 148,5 kHz. Tratta, in...

References

Advertisement