CEI - EN 50065-4-6

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-6: Low voltage decoupling filters - Phase coupler

active, Most Current
Organization: CEI
Publication Date: 1 June 2023
Status: active
Page Count: 10
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Electric filters): 31.160
ICS Code (Automatic controls for household use): 97.120
scope:

This document applies to phase couplers in a mains communication system intended for utility networks or household and similar fixed installation including residential, commercial and light industrial buildings.

Phase couplers are used to control the coupling of communication signals between phases or sections of a mains communication system.

This document defines

- the requirements to ensure a minimum coupling between the phases or sections of a mains communication system, and

- the requirements to ensure no change on the safety of the electrical installation.

Document History

EN 50065-4-6
June 1, 2023
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-6: Low voltage decoupling filters - Phase coupler
This document applies to phase couplers in a mains communication system intended for utility networks or household and similar fixed installation including residential, commercial and light...
January 1, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-6: Low voltage decoupling filters - Phase coupler
Questa Norma Europea si applica agli accoppiatori di fase in una rete di alimentazione elettrica caratterizzata da tensione fase-neutro non superiore a 650 V e corrente nominale non superiore a 125...

References

Advertisement