CEI - EN IEC 62054-11/A1/AC
Electricity metering (a.c.) - Tariff and load control Part 11: Particular requirements for electronic ripple control receivers
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
EN IEC 62054-11/A1/AC
May 1, 2023
Electricity metering (a.c.) - Tariff and load control Part 11: Particular requirements for electronic ripple control receivers
A description is not available for this item.
October 1, 2017
Electricity metering (a.c.) - Tariff and load control Part 11: Particular requirements for electronic ripple control receivers
This part of IEC 62054 specifies particular requirements for the type test of newly manufactured indoor electronic ripple control receivers for the reception and interpretation of pulses of a single...
August 1, 2005
Electricity metering (a.c.) - Tariff and load control - Part 11: Particular requirements for electronic ripple control receivers
La presente Norma specifica le prescrizioni particolari per la prova di tipo di ricevitori elettronici di telecomando centralizzato nuovi di fabbrica per uso interno.
Tali ricevitori servono alla...