CEI - EN 50525-1/A1
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 1: General requirements
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Cables): | 29.060.20 |
Document History
EN 50525-1/A1
May 1, 2023
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 1: General requirements
A description is not available for this item.
December 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 1: General requirements
La presente Norma fornisce le prescrizioni generali per i cavi rigidi e flessibili di tensione nominale U0/U fino a 450/750 V in c.a. compreso, utilizzati in impianti di energia e con apparecchiature...