CEI - EN IEC 61300-2-18

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-18: Tests - Dry heat

active, Most Current
Organization: CEI
Publication Date: 1 May 2023
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 details a procedure to determine the suitability of a fibre optic interconnecting device, passive component, splices or closure to withstand the environmental condition of extended high temperature that occur during operation, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to heat of constant temperature over a given period.

In general terms, this test provides a high temperature to induce potential failures due to softening and expansions.

This procedure does not assess the ability of a device to operate during temperature variations; in this case, IEC 61300-2-22 is used.

Document History

EN IEC 61300-2-18
May 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-18: Tests - Dry heat
This part of IEC 61300 details a procedure to determine the suitability of a fibre optic interconnecting device, passive component, splices or closure to withstand the environmental condition of...
January 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
Questa parte della Norma EN 61300 fornisce i dettagli della procedura da utilizzare per determinare la capacità di un dispositivo ottico di sopportare le condizioni ambientali di elevata temperatura...
December 1, 1997
Dispositivi di interconnessione e componenti passivi per fibre ottiche. Procedure di prova e di misura fondamentali - Parte 2-18: Prove - Caldo secco (resistenza ad alta temperatura)
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...

References

Advertisement