CEI - EN IEC 61869-99

Instrument transformers Part 99: Glossary

active, Most Current
Organization: CEI
Publication Date: 1 May 2023
Status: active
Page Count: 66
ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): 01.040.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of the IEC 61869 series contains the glossary of specific terminology and definitions used in the field of instrument transformers within the various parts of the series. Unless it is otherwise specified, in this document all periodic electrical quantities are understood to be RMS values.

Document History

EN IEC 61869-99
May 1, 2023
Instrument transformers Part 99: Glossary
This part of the IEC 61869 series contains the glossary of specific terminology and definitions used in the field of instrument transformers within the various parts of the series. Unless it is...

References

Advertisement