CEI - EN IEC 62127-3
Ultrasonics - Hydrophones Part 3: Properties of hydrophones for ultrasonic fields
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of IEC 62127 specifies relevant hydrophone characteristics.
This document is applicable to:
- hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and continuous wave ultrasonic fields generated by ultrasonic equipment;
- hydrophones used for measurements made in water;
- hydrophones with or without an associated pre-amplifier.
Document History
EN IEC 62127-3
May 1, 2023
Ultrasonics - Hydrophones Part 3: Properties of hydrophones for ultrasonic fields
This part of IEC 62127 specifies relevant hydrophone characteristics.
This document is applicable to:
– hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and...
April 1, 2014
Ultrasonics - Hydrophones Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
Foreword
The text of document 87/530/FDIS, future IEC 62127-3:2007/A1, prepared by IEC/TC 87 "Ultrasonics" was submitted to the IEC-CENELEC parallel vote and approved by CENELEC as EN 62127-...
October 1, 2008
Ultrasonics - Hydrophones Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
La presente Norma specifica le caratteristiche rilevanti degli idrofoni per campi a ultrasuoni fino a 40 MHz e viene pubblicata contemporaneamente alle Norme EN 62127-1 ed EN 62127-2.
Insieme esse...