ISO - DIS 20433

Leather — Tests for colour fastness — Colour fastness to crocking

pending
Organization: ISO
Publication Date: 3 July 2023
Status: pending
Page Count: 9
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the amount of colour transferred from the surface of coloured leather to other surfaces by rubbing.

Two tests are carried out, one with a dry rubbing cloth and one with a wet rubbing cloth.

The method is applicable to all types of coloured leather. Since after‑treatments of the leather as well as surface finishes can affect the degree of colour transfer, the test can be made before and/or after such treatment.

Document History

DIS 20433
July 3, 2023
Leather — Tests for colour fastness — Colour fastness to crocking
This International Standard specifies a method for determining the amount of colour transferred from the surface of coloured leather to other surfaces by rubbing. Two tests are carried out, one with...
October 1, 2012
Leather - Tests for colour fastness - Colour fastness to crocking
This International Standard specifies a method for determining the amount of colour transferred from the surface of coloured leather to other surfaces by rubbing with a white cotton cloth. Two tests...
July 15, 2005
Leather Tests for colour fastness Colour fastness to crocking
A description is not available for this item.

References

Advertisement