ISO - DIS 21009-2

Cryogenic vessels — Static vacuum insulated vessels — Part 2: Operational requirements

pending
Organization: ISO
Publication Date: 12 June 2023
Status: pending
Page Count: 23
ICS Code (Cryogenic vessels): 23.020.40
scope:

This part of ISO 21009 specifies operational requirements for static vacuum insulated vessels designed for a maximum allowable pressure of more than 50 kPa (0,5 bar). It may also be used as a guideline for vessels designed for a maximum allowable pressure of less than 50 kPa (0,5 bar).

This part of ISO 21009 applies to vessels designed for cryogenic fluids specified in ISO 21009-1.

Static cryogenic vessels are often partly equipped by the manufacturer, but may be installed or reinstalled by another party, such as the operator, user or owner.

NOTE 1 For the installation of these vessels, additional requirements can apply; these are defined in specific regulations.

NOTE 2 Some requirements of this standard can be covered by local regulations, e.g. safety distances, occupational safety and health. Where there is a conflict between the requirements of this International Standard and any applicable local regulation, the local regulation always takes precedence.

 

Document History

DIS 21009-2
June 12, 2023
Cryogenic vessels — Static vacuum insulated vessels — Part 2: Operational requirements
This part of ISO 21009 specifies operational requirements for static vacuum insulated vessels designed for a maximum allowable pressure of more than 50 kPa (0,5 bar). It may also be used as a...
December 1, 2015
Cryogenic vessels - Static vacuuminsulated vessels - Part 2:Operational requirements
This part of ISO 21009 specifies operational requirements for static vacuum insulated vessels designed for a maximum allowable pressure of more than 50 kPa (0,5 bar). It may also be used as a...
October 1, 2006
Cryogenic vessels Static vacuum insulated vessels Part 2: Operational requirements
A description is not available for this item.

References

Advertisement