ISO - DIS 1509
General purpose push-pull three-pole circuit-breakers for aircraft — Performance requirements
pending
| Organization: | ISO |
| Publication Date: | 20 June 2023 |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This International Standard specifies the performance requirements for push-pull, three-pole, trip-free circuit breakers having an inverse time/current characteristic of normal ratings up to and including 35 A for use in nominal 115/200 V three-phase 400 Hz a.c. circuits.
Document History
DIS 1509
June 20, 2023
General purpose push-pull three-pole circuit-breakers for aircraft — Performance requirements
This International Standard specifies the performance requirements for push-pull, three-pole, trip-free circuit breakers having an inverse time/current characteristic of normal ratings up to and...
January 1, 1973
General Purpose Push-Pull Three-Pole Circuit-Breakers for Aircraft - Performance Requirements
A description is not available for this item.