ISO - DIS 21219-21
Intelligent transport systems — Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) — Part 21: Geographic location referencing (TPEG-GLR)
| Organization: | ISO |
| Publication Date: | 21 June 2023 |
| Status: | pending |
| Page Count: | 33 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document defines a method of using Geographic Location Referencing (GLR) that can be used by relevant TPEG applications. The GLR type is defined in this Technical Specification. It is used for defining geographic location references (points, polylines, and geographical areas). The GLR method is intended to be one of the methods that can be transported inside a TPEG-Location Referencing Container (TPEG-LRC) for those TPEG applications providing information for primarily geographical locations (e.g., Weather).
The GLR specification is kept basic and compact on purpose, such that it can also be employed advantageously in non-navigation devices, for simple TPEG services such as weather information, safety alerts etc. As such, the GLR location referencing method is intended to be complementary to map-related location referencing methods, where the focus rather is on the referencing of man-made artefacts such as roads and highways.
The scope of GLR is limited to geographic locations on the Earth's surface for above mentioned rationale.
Document History