ISO - DIS 4437-1.2

Plastics piping systems for the supply of gaseous fuels — Polyethylene (PE) — Part 1: General

pending
Organization: ISO
Publication Date: 22 June 2023
Status: pending
Page Count: 27
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This document specifies materials and the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels.

It also specifies the test parameters for the test methods referred to in this document.

In conjunction with ISO 4437-2, ISO 4437-3, ISO 4437-4 and ISO 4437-5, this document is applicable to PE pipes, fittings and valves, their joints, and joints with components of PE and other materials intended to be used under the following conditions:

a) a maximum operating pressure (MOP), up to and including 10 bar1), at a reference temperature of 20 °C for design purposes;

b) an operating temperature between −20 °C and 40 °C.

NOTE 1 For operating temperatures between 20 °C and 40 °C, derating coefficients are defined in ISO 4437-5[5].

The ISO 4437 series covers a range of MOPs and gives requirements concerning colours.

NOTE 2 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.

1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

DIS 4437-1.2
June 22, 2023
Plastics piping systems for the supply of gaseous fuels — Polyethylene (PE) — Part 1: General
This document specifies materials and the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods...
January 15, 2014
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 1: General
A description is not available for this item.

References

Advertisement