ISO/IEC DIS 19788-1
Information technology — Learning, education and training — Metadata for learning resources — Part 1: Framework
| Organization: | ISO |
| Publication Date: | 21 June 2023 |
| Status: | pending |
| Page Count: | 91 |
| ICS Code (Management of human resources): | 03.100.30 |
| ICS Code (IT applications in education): | 35.240.90 |
scope:
ISO/IEC 19788-1 provides a framework that applies to all resources and specifies how to describe resources. Subsequent parts of ISO/IEC 19788 are only relevant to learning resources and related resources. This includes the rules governing the way to make these descriptions.
ISO/IEC 19788-1 provides principles, rules and structures for the specification of the description of any kind of resource; it identifies and specifies the attributes for specifying properties, resource classes, vocabularies and application profiles as well as the rules governing their use. The key principles stated in ISO/IEC 19788-1 are informed by a user requirements-driven context with the aim of supporting multilingual and cultural adaptability requirements from a global perspective.
ISO/IEC 19788-1 is information-technolo
ISO/IEC 19788-1 provides also the specification of generic properties, generic resource classes and predefined rule sets for content value rules. These generic elements are proposed so that they can be widely reused and thus promote interoperability.
ISO/IEC 19788-1 is a horizontal standard.
It is recommended to use this document:
- as a basis for the development of other parts of ISO/IEC 19788,
- as a basis for the development of application profiles based on ISO/IEC 19788 but not a part of it or on any other standard/document based on this document,
- for the development of standards consisting of the description of resources (in a broad sense) whether they belong to the domain of education or any other domain.
Document History