NEN-EN 1992-4/NB

National Annex to NEN‐EN 1992‐4: Eurocode 2: Design of concrete structures ‐ Part 4: Design of fastenings for use in concrete

active, Most Current
Organization: NEN
Publication Date: 1 January 2019
Status: active
Page Count: 11
ICS Code (Concrete structures): 91.080.40
ICS Code (Technical aspects): 91.010.30
scope:

This National Annex records the choices made from the options given in NEN-EN 1992-4:2018 and lays down the values applicable to the Netherlands for the Nationally Determined Parameters. It also includes additional texts that do not conflict with the actual standard.

NOTE These additional texts can be normative texts as well as informative texts (e.g. notes).

The National Annex also establishes the status (normative or informative) - for use in the Netherlands - of the informative Annexes that are part of the actual standard.

The National Annex shall be applied in conjunction with NEN-EN 1992-4:2018.

Document History

NEN-EN 1992-4/NB
January 1, 2019
National Annex to NEN‐EN 1992‐4: Eurocode 2: Design of concrete structures ‐ Part 4: Design of fastenings for use in concrete
This National Annex records the choices made from the options given in NEN-EN 1992-4:2018 and lays down the values applicable to the Netherlands for the Nationally Determined Parameters. It also...
September 1, 2018
Eurocode 2 - Design of concrete structures - Part 4: Design of fastenings for use in concrete
General (1) This European Standard provides a design method for fastenings (connection of structural elements and non-structural elements to structural components), which are used to transmit...
October 1, 2013
Eurocode 2: Design of concrete structures - Part 4: Design of fastenings for use in concrete
(1) This EN provides a design method for fastenings (connection of structural elements and non-structural elements to structural components), which are used to transmit actions to the concrete....

References

Advertisement