ISO - DIS 16890-3

Air filters for general ventilation — Part 3: Determination of the gravimetric efficiency and the air flow resistance versus the mass of test dust captured

pending
Organization: ISO
Publication Date: 28 June 2023
Status: pending
Page Count: 26
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This document specifies the test equipment and the test methods used for measuring the gravimetric efficiency and resistance to air flow of air filter for general ventilation.

It is intended for use in conjunction with ISO 16890-1, ISO 16890-2 and ISO 16890-4.

The test method described in this document is applicable for air flow rates between 0,25 m3/s (900 m3/h, 530 ft3/min) and 1,5 m3/s (5 400 m3/h, 3 178 ft3/min), referring to a test rig with a nominal face area of 610 mm × 610 mm (24 in × 24 in).

This document refers to particulate air filter elements for general ventilation having an ePM1 efficiency less than or equal to 99 % and an ePM10 efficiency greater than 20 % when tested as per the procedures defined within ISO 16890 (all parts).

NOTE The lower limit for this test procedure is set at a minimum ePM10 efficiency of 20 % since it will be very difficult for a test filter element below this level to meet the statistical validity requirements of this procedure.

Filter elements used in portable room-air cleaners are excluded from the scope of this document.

Document History

DIS 16890-3
June 28, 2023
Air filters for general ventilation — Part 3: Determination of the gravimetric efficiency and the air flow resistance versus the mass of test dust captured
This document specifies the test equipment and the test methods used for measuring the gravimetric efficiency and resistance to air flow of air filter for general ventilation. It is intended for use...
December 1, 2016
Air filters for general ventilation - Part 3: Determination of the gravimetric efficiency and the air flow resistance versus the mass of test dust captured
This part of ISO 16890 specifies the test equipment and the test methods used for measuring the gravimetric efficiency and resistance to air flow of air filter for general ventilation. It is...

References

Advertisement